RECOM Power, Inc. DC DC Converters REM10-0515S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-0515S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-0515S/A/CTRL-ND
DC DC Converters REM10-0515S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power - 40Y1047 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power
40Y1047
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power 40Y1047
DC-DC CONVERTER, MEDICAL, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-0515S/A/CTRL-ND 40Y1047
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6700 amps 0.6700 amps
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - hea6939-ea-bt-20500-90-3u-32158 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 90 amps
View Details