RECOM Power, Inc. DC DC Converters REM10-4815SW/A

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-4815SW/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-4815SW/A-ND
DC DC Converters REM10-4815SW/A-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power - 40Y1160 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power
40Y1160
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power 40Y1160
DC-DC CONVERTER, MEDICAL, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-4815SW/A-ND 40Y1160
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6700 amps 0.6700 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227092 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details