RECOM Power, Inc. DC DC Converters REM10-1205D/A

Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-1205D/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-1205D/A-ND
DC DC Converters REM10-1205D/A-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power - 40Y1055 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power
40Y1055
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power 40Y1055
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-1205D/A-ND 40Y1055
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details