RECOM Power, Inc. DC DC Converters REC8E-2415S/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 15V 533mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 533mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-REC8E-2415S/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 15V 533mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 533mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.533A; Power Supply Approvals Recom Power - 26AJ4842 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.533A; Power Supply Approvals Recom Power
26AJ4842
Dc-Dc Converter, 15V, 0.533A; Power Supply Approvals Recom Power 26AJ4842
DC-DC CONVERTER, 15V, 0.533A; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:533mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.533A; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:533mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-REC8E-2415S/CTRL/X1-ND 26AJ4842
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.533A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.5330 amps 0.5330 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 402S-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1144-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6.4 amps
View Details