RECOM Power, Inc. DC DC Converters REM10-1215S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-1215S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-1215S/A/CTRL-ND
DC DC Converters REM10-1215S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power - 40Y1071 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power
40Y1071
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power 40Y1071
DC-DC CONVERTER, MEDICAL, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-1215S/A/CTRL-ND 40Y1071
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6700 amps 0.6700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - Switching Power Supplies, with Screw Terminals -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details
AC Source - 1001SL - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details