RECOM Power, Inc. DC DC Converters REC8-2405SRWZ/H2/A/M

Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1908-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1908-5-ND
DC DC Converters 945-1908-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 1.6A, Dip; Output Power Max Recom Power - 63X8375 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1.6A, Dip; Output Power Max Recom Power
63X8375
Dc-Dc Converter, Medical, 5V, 1.6A, Dip; Output Power Max Recom Power 63X8375
DC-DC CONVERTER, MEDICAL, 5V, 1.6A, DIP; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIPRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1.6A, DIP; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1908-5-ND 63X8375
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 1.6A, Dip; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 1.6 amps 1.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPDF-800-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details