RECOM Power, Inc. DC DC Converters REM10-053.3S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-053.3S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-053.3S/A/CTRL-ND
DC DC Converters REM10-053.3S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.5A 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power - 40Y1053 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power
40Y1053
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power 40Y1053
DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-053.3S/A/CTRL-ND 40Y1053
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details