RECOM Power, Inc. DC DC Converters REM10-0512S/A

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3353-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3353-ND
DC DC Converters 945-3353-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power - 40Y1040 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power
40Y1040
Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power 40Y1040
DC-DC CONVERTER, MEDICAL, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3353-ND 40Y1040
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.8300 amps 0.8300 amps
Unlock Full Specs
to access all available technical data