RECOM Power, Inc. DC DC Converters REC8E-4824S/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 24V 333mA 20V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 333mA 20V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-REC8E-4824S/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 24V 333mA 20V - 60V Input

Isolated Module DC DC Converter 1 Output 24V 333mA 20V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.333A; Power Supply Approvals Recom Power - 26AJ4850 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.333A; Power Supply Approvals Recom Power
26AJ4850
Dc-Dc Converter, 24V, 0.333A; Power Supply Approvals Recom Power 26AJ4850
DC-DC CONVERTER, 24V, 0.333A; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.333A; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-REC8E-4824S/CTRL/X1-ND 26AJ4850
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.333A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 20.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers