RECOM Power, Inc. DC DC Converters REM10-0505S/A

Description
Isolated Module DC DC Converter 1 Output 5V 2A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2238-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2238-ND
DC DC Converters 945-2238-ND
Isolated Module DC DC Converter 1 Output 5V 2A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 2A 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REM10-0505S/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM10-0505S/A
Power Supplies - Board Mount - DC DC Converters REM10-0505S/A
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power - 40Y1034 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power
40Y1034
Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power 40Y1034
DC-DC CONVERTER, MEDICAL, 5V, 2A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 2A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2238-ND REM10-0505S/A 40Y1034
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details