RECOM Power, Inc. DC DC Converters REC8-2412SRW/H2/A/M

Description
Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1906-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1906-5-ND
DC DC Converters 945-1906-5-ND
Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 1486-REC8-2412SRW/H2/A/M-CHP - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 666mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC8-2412SRW/H2/A/M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC8-2412SRW/H2/A/M
Power Supplies - Board Mount - DC DC Converters REC8-2412SRW/H2/A/M
DC DC CONVERTER 12V 8W

DC DC CONVERTER 12V 8W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.666A; Output Power Max Recom Power - 63X8387 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.666A; Output Power Max Recom Power
63X8387
Dc-Dc Converter, Medical, 12V, 0.666A; Output Power Max Recom Power 63X8387
DC-DC CONVERTER, MEDICAL, 12V, 0.666A; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIPRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.666A; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1906-5-ND REC8-2412SRW/H2/A/M 63X8387
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.666A; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6660 amps 0.6660 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-3048-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 0.6000 amps
View Details
2 suppliers
80 PLUS Bronze PS/2 500W ATX Power Supply (FSP) - PS8-500ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details