Isolated Module DC DC Converter 1 Output 12V 666mA 4.5V - 9V Input
DC DC CONVERTER 12V 8W
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REC8-0512SRW/H3/A/M-ND | REC8-0512SRW/H3/A/M |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 71 C (-40 to 160 F) | -40 to 71 C (-40 to 160 F) |
| DC Output Current | 0.6660 amps |