RECOM Power, Inc. DC DC Converters REM10-2415SW/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-2415SW/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-2415SW/A/CTRL-ND
DC DC Converters REM10-2415SW/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power - 40Y1113 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power
40Y1113
Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power 40Y1113
DC-DC CONVERTER, MEDICAL, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-2415SW/A/CTRL-ND 40Y1113
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6700 amps 0.6700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-10012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 7.1 amps
View Details
2 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details