RECOM Power, Inc. DC DC Converters REM10-2424S/C

Description
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-2424S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-2424S/C-ND
DC DC Converters REM10-2424S/C-ND
Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power - 40Y1117 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power
40Y1117
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power 40Y1117
DC-DC CONVERTER, MEDICAL, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-2424S/C-ND 40Y1117
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227746 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details