RECOM Power, Inc. DC DC Converters REM10-243.3SW/C

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-243.3SW/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-243.3SW/C-ND
DC DC Converters REM10-243.3SW/C-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power - 40Y1126 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power
40Y1126
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power 40Y1126
DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-243.3SW/C-ND 40Y1126
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
High Voltage Power Supplies - 802L-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-4012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers