RECOM Power, Inc. DC DC Converters REM10-123.3S/C

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-123.3S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-123.3S/C-ND
DC DC Converters REM10-123.3S/C-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power - 40Y1078 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power
40Y1078
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power 40Y1078
DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-123.3S/C-ND 40Y1078
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 20461216 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 5.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227677 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details