RECOM Power, Inc. DC DC Converters REM10-4805S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-4805S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-4805S/A/CTRL-ND
DC DC Converters REM10-4805S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power - 40Y1134 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power
40Y1134
Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power 40Y1134
DC-DC CONVERTER, MEDICAL, 5V, 2A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 2A, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-4805S/A/CTRL-ND 40Y1134
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 402S-15KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;12V;1.25A;10.8-13.2 V RANGE;120 MVP-P;84% - 70076073 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details