RECOM Power, Inc. DC DC Converters REC8-483.3SRW/H2/A/M

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.6A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.6A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1903-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1903-5-ND
DC DC Converters 945-1903-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.6A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.6A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC8-483.3SRW/H2/A/M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC8-483.3SRW/H2/A/M
Power Supplies - Board Mount - DC DC Converters REC8-483.3SRW/H2/A/M
DC DC CONVERTER 3.3V 8W

DC DC CONVERTER 3.3V 8W

Supplier's Site
Dc-Dc Converter, Medical, 3.3V, 1.6A; Output Power Max Recom Power - 63X8467 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 1.6A; Output Power Max Recom Power
63X8467
Dc-Dc Converter, Medical, 3.3V, 1.6A; Output Power Max Recom Power 63X8467
DC-DC CONVERTER, MEDICAL, 3.3V, 1.6A; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 1.6A; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1903-5-ND REC8-483.3SRW/H2/A/M 63X8467
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 3.3V, 1.6A; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details