RECOM Power, Inc. DC DC Converters REM10-4812S/A

Description
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3169-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3169-ND
DC DC Converters 945-3169-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input

Buy Now Datasheet
DC DC Converters - 1486-REM10-4812S/A-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-REM10-4812S/A-CHP
DC DC Converters 1486-REM10-4812S/A-CHP
DC DC CONVERTER 12V 10W

DC DC CONVERTER 12V 10W

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power - 40Y1145 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power
40Y1145
Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power 40Y1145
DC-DC CONVERTER, MEDICAL, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.83A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-3169-ND 40Y1145
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.83A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.8300 amps 0.8300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Print Modules / DCDC Module - tps-h7805500-28475 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
AC Output Current 0.0 to 0.5000 amps
DC Output Voltage 5.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details