RECOM Power, Inc. DC DC Converters REC8E-2415D/CTRL/X1

Description
Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-REC8E-2415D/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power - 26AJ4841 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power
26AJ4841
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power 26AJ4841
DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:267mA; Output Voltage - Output 2:-15V; Output Current - Output 2:267mA RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:267mA; Output Voltage - Output 2:-15V; Output Current - Output 2:267mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-REC8E-2415D/CTRL/X1-ND 26AJ4841
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.2670 amps 0.2670 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227895 - RS Components, Ltd.
Specs
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details