RECOM Power, Inc. DC DC Converters REM10-2424SW/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-2424SW/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-2424SW/A/CTRL-ND
DC DC Converters REM10-2424SW/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power - 40Y1119 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power
40Y1119
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power 40Y1119
DC-DC CONVERTER, MEDICAL, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-2424SW/A/CTRL-ND 40Y1119
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details