RECOM Power, Inc. DC DC Converters REM10-0524S/C

Description
Isolated Module DC DC Converter 1 Output 24V 416mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 416mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-0524S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-0524S/C-ND
DC DC Converters REM10-0524S/C-ND
Isolated Module DC DC Converter 1 Output 24V 416mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 24V 416mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power - 40Y1051 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power
40Y1051
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power 40Y1051
DC-DC CONVERTER, MEDICAL, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-0524S/C-ND 40Y1051
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10200-70-3u-27479 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details