RECOM Power, Inc. DC DC Converters REC8E-1212S/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 12V 666mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 666mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-REC8E-1212S/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 12V 666mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 666mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.666A; Power Supply Approvals Recom Power - 26AJ4833 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.666A; Power Supply Approvals Recom Power
26AJ4833
Dc-Dc Converter, 12V, 0.666A; Power Supply Approvals Recom Power 26AJ4833
DC-DC CONVERTER, 12V, 0.666A; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.666A; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-REC8E-1212S/CTRL/X1-ND 26AJ4833
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.666A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.6660 amps 0.6660 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227065 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details