RECOM Power, Inc. DC DC Converters REC8E-1212D/CTRL/X1

Description
Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-REC8E-1212D/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 333mA, 333mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power - 26AJ4832 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power
26AJ4832
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power 26AJ4832
DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-12V; Output Current - Output 2:333mA RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:-12V; Output Current - Output 2:333mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-REC8E-1212D/CTRL/X1-ND 26AJ4832
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6906-ea-pub-10750-120-4u-wc-32125 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Mini Encapsulated - PC Board Mounting, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details