RECOM Power, Inc. DC DC Converters REM10-243.3S/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-243.3S/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-243.3S/A/CTRL-ND
DC DC Converters REM10-243.3S/A/CTRL-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.5A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.5A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power - 40Y1122 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power
40Y1122
Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power 40Y1122
DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 2.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-243.3S/A/CTRL-ND 40Y1122
Product Name DC DC Converters Dc-Dc Converter, Medical, 3.3V, 2.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details