RECOM Power, Inc. DC DC Converters REM10-2405D/C

Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-2405D/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-2405D/C-ND
DC DC Converters REM10-2405D/C-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power - 40Y1081 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power
40Y1081
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power 40Y1081
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-2405D/C-ND 40Y1081
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details