RECOM Power, Inc. DC DC Converters REM10-4812D/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-4812D/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-4812D/A/CTRL-ND
DC DC Converters REM10-4812D/A/CTRL-ND
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power - 40Y1140 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power
40Y1140
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power 40Y1140
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-4812D/A/CTRL-ND 40Y1140
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details