RECOM Power, Inc. DC DC Converters REC8E-4815D/CTRL/X1

Description
Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 20V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 20V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-REC8E-4815D/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 20V - 60V Input

Isolated Module DC DC Converter 2 Output 15V -15V 267mA, 267mA 20V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power - 26AJ4848 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power
26AJ4848
Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power 26AJ4848
DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:267mA; Output Voltage - Output 2:-15V; Output Current - Output 2:267mA RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 8W; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:267mA; Output Voltage - Output 2:-15V; Output Current - Output 2:267mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-REC8E-4815D/CTRL/X1-ND 26AJ4848
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 8W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.2670 amps 0.2670 amps
DC Input Voltage 20.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details