RECOM Power, Inc. DC DC Converters REC8E-2409S/CTRL/X1

Description
Isolated Module DC DC Converter 1 Output 9V 888mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 888mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-REC8E-2409S/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 9V 888mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 888mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.888A; Power Supply Approvals Recom Power - 26AJ4838 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.888A; Power Supply Approvals Recom Power
26AJ4838
Dc-Dc Converter, 9V, 0.888A; Power Supply Approvals Recom Power 26AJ4838
DC-DC CONVERTER, 9V, 0.888A; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:888mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.888A; Power Supply Approvals:ITE; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:888mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-REC8E-2409S/CTRL/X1-ND 26AJ4838
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.888A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.8880 amps 0.8880 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details