RECOM Power, Inc. DC DC Converters REM10-0512D/A

Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 416mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-0512D/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-0512D/A-ND
DC DC Converters REM10-0512D/A-ND
Isolated Module DC DC Converter 2 Output 12V -12V 416mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 12V -12V 416mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power - 40Y1037 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power
40Y1037
Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power 40Y1037
DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 10W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-0512D/A-ND 40Y1037
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 10W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details