Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 18V Input
DC DC CONVERTER 5V 8W
DC-DC CONVERTER, MEDICAL, 5V, 1.6A, DIP; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIPRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1361-ND | REC8-1205SRW/H3/A/M | 63X8342 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 5V, 1.6A, Dip; Output Power Max Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 1.6 amps | 1.6 amps | |
| DC Input Voltage | 9.0 to 18.0 volts |