Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input
DC-DC CONVERTER, MEDICAL, 5V, 2A, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REM10-2405SW/C-ND | 40Y1090 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 5V, 2A, Dip; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 2 amps | 2 amps |
| DC Input Voltage | 9.0 to 36.0 volts |