RECOM Power, Inc. DC DC Converters REM10-2424SW/C

Description
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM10-2424SW/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM10-2424SW/C-ND
DC DC Converters REM10-2424SW/C-ND
Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power - 40Y1120 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power
40Y1120
Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power 40Y1120
DC-DC CONVERTER, MEDICAL, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.416A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:416mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM10-2424SW/C-ND 40Y1120
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.416A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details