Vishay Precision Group Rheostats RT055AS10R0KB

Description
Vishay RT055AS10R0KB Wirewound Rheostat
Request a Quote Datasheet
Description
Vishay RT055AS10R0KB Wirewound Rheostat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rheostats - 7887703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887703
Rheostats 7887703
Vishay RT055AS10R0KB Wirewound Rheostat

Vishay RT055AS10R0KB Wirewound Rheostat

Supplier's Site
POTENTIOMETER Product overview: RT055AS10R0KB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RT055AS10R0KB can be used for catalog matching and distributor lookup.

POTENTIOMETER Product overview: RT055AS10R0KB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RT055AS10R0KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 716-RT055AS10R0KB-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-RT055AS10R0KB-ND
Rotary Potentiometers, Rheostats 716-RT055AS10R0KB-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Rheostat, Wirewound, 10R, 10%, 55W; Track Resistance Vishay - 24M7078 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 10R, 10%, 55W; Track Resistance Vishay
24M7078
Rheostat, Wirewound, 10R, 10%, 55W; Track Resistance Vishay 24M7078
RHEOSTAT, WIREWOUND, 10R, 10%, 55W; Track Resistance:10ohm; Power Rating:55W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:60mm; External Length / Height:39mm; Full Power Rating RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 10R, 10%, 55W; Track Resistance:10ohm; Power Rating:55W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:60mm; External Length / Height:39mm; Full Power Rating RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT055AS10R0KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT055AS10R0KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT055AS10R0KB
POTENTIOMETER

POTENTIOMETER

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Resistors Resistors
Product Number 7887703 84-RT055AS10R0KB 716-RT055AS10R0KB-ND 24M7078 RT055AS10R0KB
Product Name Rheostats Rheostat Rotary Potentiometers, Rheostats Rheostat, Wirewound, 10R, 10%, 55W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Rheostat
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details