Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW0S6BBR470FET

Description
470 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound
Request a Quote Datasheet
Description
470 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW0S6BBR470FETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW0S6BBR470FETTR-ND
Chip Resistor - Surface Mount RW0S6BBR470FETTR-ND
470 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound

470 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound

Buy Now Datasheet
Res, Wirewound, 0R47, 1%, 0.6W, 2010, Reel; Resistance Ohmite - 83K9827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R47, 1%, 0.6W, 2010, Reel; Resistance Ohmite
83K9827
Res, Wirewound, 0R47, 1%, 0.6W, 2010, Reel; Resistance Ohmite 83K9827
RES, WIREWOUND, 0R47, 1%, 0.6W, 2010, REEL; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:600mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Voltage Rating:50VRoHS Compliant: Yes

RES, WIREWOUND, 0R47, 1%, 0.6W, 2010, REEL; Resistance:0.47ohm; Resistance Tolerance:± 1%; Power Rating:600mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Wirewound; Resistor Type:Current Sense; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW0S6BBR470FETTR-ND 83K9827
Product Name Chip Resistor - Surface Mount Res, Wirewound, 0R47, 1%, 0.6W, 2010, Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details