Vishay Intertechnology, Inc. Chassis Mount Resistors RW13X70B333JB00

Description
33 kOhms ±5% 28W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 kOhms ±5% 28W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RW13X70B333JB00-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RW13X70B333JB00-ND
Chassis Mount Resistors 716-RW13X70B333JB00-ND
33 kOhms ±5% 28W Wirewound Chassis Mount Resistor

33 kOhms ±5% 28W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RW13X70B333JB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RW13X70B333JB00
Chassis Mount Resistors RW13X70B333JB00
RW 13X70 B 33K 5% BO50NA

RW 13X70 B 33K 5% BO50NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 716-RW13X70B333JB00-ND RW13X70B333JB00
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details