Vishay Precision Group Wirewound Resistors RS02BR3300FB12

Description
RS-2B .33 1% B12
Request a Quote Datasheet
Description
RS-2B .33 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02BR3300FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR3300FB12
Wirewound Resistors 3110-RS02BR3300FB12
RS-2B .33 1% B12

RS-2B .33 1% B12

Supplier's Site Datasheet
Wirewound Resistors 3watts 0.33ohms 1% - RS02BR3300FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 0.33ohms 1%
RS02BR3300FB12
Wirewound Resistors 3watts 0.33ohms 1% RS02BR3300FB12
Wirewound Resistors 3watts 0.33ohms 1%

Wirewound Resistors 3watts 0.33ohms 1%

Supplier's Site
Through Hole Resistors - 541-RS02BR3300FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02BR3300FB12-ND
Through Hole Resistors 541-RS02BR3300FB12-ND
RS-2B .33 1% B12

RS-2B .33 1% B12

Buy Now Datasheet
Wirewound Resistor, 0.33 Ohm, 3W, 1%; Resistance Vishay - 70B9812 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.33 Ohm, 3W, 1%; Resistance Vishay
70B9812
Wirewound Resistor, 0.33 Ohm, 3W, 1%; Resistance Vishay 70B9812
WIREWOUND RESISTOR, 0.33 OHM, 3W, 1%; Resistance:0.33ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.33 OHM, 3W, 1%; Resistance:0.33ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02BR3300FB12 RS02BR3300FB12 541-RS02BR3300FB12-ND 70B9812
Product Name Wirewound Resistors Wirewound Resistors 3watts 0.33ohms 1% Through Hole Resistors Wirewound Resistor, 0.33 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630012-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details