Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW0S6BBR240FET

Description
240 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound
Request a Quote Datasheet
Description
240 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW0S6BBR240FETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW0S6BBR240FETTR-ND
Chip Resistor - Surface Mount RW0S6BBR240FETTR-ND
240 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound

240 mOhms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.24 Ohm, 600Mw, 1%, Full Reel; Resistance Ohmite - 83K9826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.24 Ohm, 600Mw, 1%, Full Reel; Resistance Ohmite
83K9826
Resistor, Wirewound, 0.24 Ohm, 600Mw, 1%, Full Reel; Resistance Ohmite 83K9826
RESISTOR, WIREWOUND, 0.24 OHM, 600mW, 1%, FULL REEL; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:600mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Wirewound ; Resistor Type:Current Sense RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.24 OHM, 600mW, 1%, FULL REEL; Resistance:0.24ohm; Resistance Tolerance:± 1%; Power Rating:600mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Wirewound; Resistor Type:Current Sense RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW0S6BBR240FETTR-ND 83K9826
Product Name Chip Resistor - Surface Mount Resistor, Wirewound, 0.24 Ohm, 600Mw, 1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details