Wirewound Resistors - Through Hole 3watts .39ohms 1%
RS-2B .39 1% E12 e3
RS-2B .39 1% E12 E3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS02BR3900FE12 | 3110-RS02BR3900FE12 | 541-RS02BR3900FE12-ND |
| Product Name | Wirewound Resistors - | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 0.3900 ohms | 0.3900 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Industrial | General Use |