Vishay Precision Group Rotary Potentiometers, Rheostats RT025AS4700KB

Description
470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet
Description
470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RTAS-470D-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RTAS-470D-ND
Rotary Potentiometers, Rheostats RTAS-470D-ND
470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
470 OHM 25W Rheostat - 84-RT025AS4700KB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 25W Rheostat
84-RT025AS4700KB
470 OHM 25W Rheostat 84-RT025AS4700KB
POT 470 OHM 25W WIREWOUND LINEAR Product overview: RT025AS4700KB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 25W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 470 OHM, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RT025AS4700KB can be used for catalog matching and distributor lookup.

POT 470 OHM 25W WIREWOUND LINEAR Product overview: RT025AS4700KB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 25W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 470 OHM, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RT025AS4700KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rheostats - 7887832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887832
Rheostats 7887832
Wirewound Rheostat 470R 10% 25W

Wirewound Rheostat 470R 10% 25W

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT025AS4700KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT025AS4700KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT025AS4700KB
POT 470 OHM 25W WIREWOUND LINEAR

POT 470 OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, 25W 470R; Track Resistance Vishay - 24M7075 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 25W 470R; Track Resistance Vishay
24M7075
Rheostat, 25W 470R; Track Resistance Vishay 24M7075
RHEOSTAT, 25W 470R; Track Resistance:470ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

RHEOSTAT, 25W 470R; Track Resistance:470ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number RTAS-470D-ND 84-RT025AS4700KB 7887832 RT025AS4700KB 24M7075
Product Name Rotary Potentiometers, Rheostats 470 OHM 25W Rheostat Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 25W 470R; Track Resistance Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 25 watts 25 watts 25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details