Vishay Precision Group Rheostats RT025AS10R0KB

Description
Wirewound Rheostat 10R 10% 25W
Request a Quote Datasheet
Description
Wirewound Rheostat 10R 10% 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rheostats - 7887804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887804
Rheostats 7887804
Wirewound Rheostat 10R 10% 25W

Wirewound Rheostat 10R 10% 25W

Supplier's Site
Rheostats - 1680119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
1680119
Rheostats 1680119
Vishay RT025AS10R0KB Wirewound Rheostat

Vishay RT025AS10R0KB Wirewound Rheostat

Supplier's Site
10 OHM 25W Rheostat - 84-RT025AS10R0KB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 25W Rheostat
84-RT025AS10R0KB
10 OHM 25W Rheostat 84-RT025AS10R0KB
POT 10 OHM 25W WIREWOUND LINEAR Product overview: RT025AS10R0KB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 25W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10 OHM, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RT025AS10R0KB can be used for catalog matching and distributor lookup.

POT 10 OHM 25W WIREWOUND LINEAR Product overview: RT025AS10R0KB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 25W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 10 OHM, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RT025AS10R0KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - RTAS-10D-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RTAS-10D-ND
Rotary Potentiometers, Rheostats RTAS-10D-ND
10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

10 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Rheostat, 25W 10R; Track Resistance Vishay - 24M7065 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 25W 10R; Track Resistance Vishay
24M7065
Rheostat, 25W 10R; Track Resistance Vishay 24M7065
RHEOSTAT, 25W 10R; Track Resistance:10ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

RHEOSTAT, 25W 10R; Track Resistance:10ohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT025AS10R0KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT025AS10R0KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT025AS10R0KB
POT 10 OHM 25W WIREWOUND LINEAR

POT 10 OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Resistors Resistors
Product Number 7887804 84-RT025AS10R0KB RTAS-10D-ND 24M7065 RT025AS10R0KB
Product Name Rheostats 10 OHM 25W Rheostat Rotary Potentiometers, Rheostats Rheostat, 25W 10R; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Rheostat
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 6661648 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers