Vishay Precision Group 25 W 100 ohm Resistor RT025AS1000KB

Description
RESISTOR, POTENTIOMETER, WIRE WOUND, 1 TURN(S), 25 W, 100 ohm, ROHS COMPLIANT Product overview: RT025AS1000KB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 100 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RT025AS1000KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, POTENTIOMETER, WIRE WOUND, 1 TURN(S), 25 W, 100 ohm, ROHS COMPLIANT Product overview: RT025AS1000KB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 100 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RT025AS1000KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 W 100 ohm Resistor - 80-RT025AS1000KB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 W 100 ohm Resistor
80-RT025AS1000KB
25 W 100 ohm Resistor 80-RT025AS1000KB
RESISTOR, POTENTIOMETER, WIRE WOUND, 1 TURN(S), 25 W, 100 ohm, ROHS COMPLIANT Product overview: RT025AS1000KB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 100 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RT025AS1000KB can be used for catalog matching and distributor lookup.

RESISTOR, POTENTIOMETER, WIRE WOUND, 1 TURN(S), 25 W, 100 ohm, ROHS COMPLIANT Product overview: RT025AS1000KB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 W, 100 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-RT025AS1000KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rheostats - 7887794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887794
Rheostats 7887794
Wirewound Rheostat 100R 10% 25W

Wirewound Rheostat 100R 10% 25W

Supplier's Site
Rotary Potentiometers, Rheostats - RTAS-100D-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RTAS-100D-ND
Rotary Potentiometers, Rheostats RTAS-100D-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT025AS1000KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT025AS1000KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT025AS1000KB
POT 100 OHM 25W WIREWOUND LINEAR

POT 100 OHM 25W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 80-RT025AS1000KB 7887794 RTAS-100D-ND RT025AS1000KB
Product Name 25 W 100 ohm Resistor Rheostats Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers