Vishay RT055AS4701KB Wirewound Rheostat
Ohm Gang Potentiometer Kierros
POTENTIOMETER Product overview: RT055AS4701KB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RT055AS4701KB can be used for catalog matching and distributor lookup.
RHEOSTAT, 55W 4K7; Track Resistance:4.7kohm; Power Rating:55W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:60mm; External Length / Height:39mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes
POTENTIOMETER
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 1679889 | 716-RT055AS4701KB-ND | 84-RT055AS4701KB | 24M7082 | RT055AS4701KB |
| Product Name | Rheostats | Rotary Potentiometers, Rheostats | Rheostat | Rheostat, 55W 4K7; Track Resistance Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Rheostat | ||||
| Configuration | Single Turn | Single Resistor | |||
| Standards and Certifications | RoHS | RoHS | RoHS |