Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RUS2R5E

Description
2.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug
Request a Quote Datasheet
Description
2.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RUS2R5E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RUS2R5E-ND
Rotary Potentiometers, Rheostats RUS2R5E-ND
2.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug

2.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 1000W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RUS2R5E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RUS2R5E
POT 2.5 OHM 1000W WIREWOUND LIN

POT 2.5 OHM 1000W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 2.5 Ohm, 1Kw; Track Resistance Ohmite - 64K5977 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 2.5 Ohm, 1Kw; Track Resistance Ohmite
64K5977
Rheostat, Wirewound, 2.5 Ohm, 1Kw; Track Resistance Ohmite 64K5977
RHEOSTAT, WIREWOUND, 2.5 OHM, 1KW; Track Resistance:2.5ohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 2.5 OHM, 1KW; Track Resistance:2.5ohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number RUS2R5E-ND RUS2R5E 64K5977
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 2.5 Ohm, 1Kw; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 2.5 ohms 2.5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details