Through Hole Resistor
RW 10X50 AN 15K 5% BA25NA e / BAG
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RW10X50A153JS00-ND | 70M5250 |
| Product Name | Chassis Mount Resistors | Rw 10X50 An 15K 5% Ba25Na E / Bag Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |
| Tolerance | 5 +/- % |