Vishay Precision Group Rheostats RT025AS1001KB

Description
Wirewound Rheostat 1K0 10% 25W
Request a Quote Datasheet
Description
Wirewound Rheostat 1K0 10% 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rheostats - 7887810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
7887810
Rheostats 7887810
Wirewound Rheostat 1K0 10% 25W

Wirewound Rheostat 1K0 10% 25W

Supplier's Site
Rheostats - 1680121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rheostats
1680121
Rheostats 1680121
Vishay RT025AS1001KB Wirewound Rheostat

Vishay RT025AS1001KB Wirewound Rheostat

Supplier's Site
Rotary Potentiometers, Rheostats - RTAS-1.0KD-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RTAS-1.0KD-ND
Rotary Potentiometers, Rheostats RTAS-1.0KD-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 25W Solder Lug

Buy Now Datasheet
25W Rheostat - 84-RT025AS1001KB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W Rheostat
84-RT025AS1001KB
25W Rheostat 84-RT025AS1001KB
POT 1K OHM 25W WIREWOUND LINEAR Product overview: RT025AS1001KB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RT025AS1001KB can be used for catalog matching and distributor lookup.

POT 1K OHM 25W WIREWOUND LINEAR Product overview: RT025AS1001KB from Vishay / Sfernice is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RT025AS1001KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - RT025AS1001KB - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RT025AS1001KB
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RT025AS1001KB
POT 1K OHM 25W WIREWOUND LINEAR

POT 1K OHM 25W WIREWOUND LINEAR

Supplier's Site
Rheostat, 25W 1K0; Track Resistance Vishay - 24M7064 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, 25W 1K0; Track Resistance Vishay
24M7064
Rheostat, 25W 1K0; Track Resistance Vishay 24M7064
RHEOSTAT, 25W 1K0; Track Resistance:1kohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

RHEOSTAT, 25W 1K0; Track Resistance:1kohm; Power Rating:25W; Product Range:RT Series; Potentiometer Mounting:Panel; Adjustment Type:Rotary; Body Diameter:38mm; External Length / Height:28mm; Full Power Rating Temperature:25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors Resistors
Product Number 7887810 RTAS-1.0KD-ND 84-RT025AS1001KB RT025AS1001KB 24M7064
Product Name Rheostats Rotary Potentiometers, Rheostats 25W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, 25W 1K0; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Rheostat
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details