750 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .75ohm 3W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RSB-.75TR-ND | 3110-RS02BR7500FS70 | RS02BR7500FS70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES .75 OHM 3W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.7500 ohms | 0.7500 ohms | 0.7500 ohms |