Wirewound Resistors .51 Ohm 1% 3W
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS02BR5100FB12 | 541-RS02BR5100FB12-ND | 3110-RS02BR5100FB12 |
| Product Name | Wirewound Resistors .51 Ohm 1% 3W | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |