RS-2B .3 1% E70 e3
300 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
300 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .30ohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02BR3000FE70 | RSB-.30RTR-ND | RS02BR3000FE70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES .30 OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 0.3000 ohms | 0.3000 ohms | 0.3000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |