RES .50ohm 1% 3W SILICONE WW
500 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS02BR5000FS70 | 3110-RS02BR5000FS70 | RSB-.50TR-ND |
| Product Name | RES .50 OHM 1% 3W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial | General Use | |
| Configuration | Single Resistor |